CAP CER 10PF 50V C0G/NP0 1206
CAP CER 10PF 50V C0G/NP0 1206
CAP CER 10PF 50V C0G/NP0 1206
10.0PF 50.0V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C100F5GACTUTR-ND | 399-C1206C100F5GACTUDKR-ND | 86AC4045 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 10.0Pf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |