KEMET Electronics Corporation Ceramic Capacitors C0805X919D3HACAUTO

Description
9.1pF ±0.5pF 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
9.1pF ±0.5pF 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805X919D3HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805X919D3HACAUTO-ND
Ceramic Capacitors C0805X919D3HACAUTO-ND
9.1pF ±0.5pF 25V Ceramic Capacitor X8R 0805 (2012 Metric)

9.1pF ±0.5pF 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805X919D3HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805X919D3HACAUTO
Capacitors - Ceramic Capacitors C0805X919D3HACAUTO
CAP CER 0805 9.1PF 25V ULTRA STA

CAP CER 0805 9.1PF 25V ULTRA STA

Supplier's Site
Ceramic Capacitors - C0805X919D3HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805X919D3HACAUTO
Ceramic Capacitors C0805X919D3HACAUTO
CAP CER 0805 9.1PF 25V ULTRA STA

CAP CER 0805 9.1PF 25V ULTRA STA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0805X919D3HACAUTO-ND C0805X919D3HACAUTO C0805X919D3HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 2002-104MSR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers