KEMET Electronics Corporation Ceramic Capacitors C0805X680J5GACAUTO

Description
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-19476-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-19476-6-ND
Ceramic Capacitors 399-19476-6-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-19476-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-19476-1-ND
Ceramic Capacitors 399-19476-1-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-19476-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-19476-2-ND
Ceramic Capacitors 399-19476-2-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 68Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet - 69AC2882 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet
69AC2882
Cap, 68Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet 69AC2882
CAP, 68PF, 50V, 5%, C0G/NP0, 0805; Capacitance:68pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

CAP, 68PF, 50V, 5%, C0G/NP0, 0805; Capacitance:68pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
68.0Pf 50.0V Rohs Compliant Kemet - 86AC3941 - Newark, An Avnet Company
Chicago, IL, United States
68.0Pf 50.0V Rohs Compliant Kemet
86AC3941
68.0Pf 50.0V Rohs Compliant Kemet 86AC3941
68.0PF 50.0V ROHS COMPLIANT: YES

68.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-19476-6-ND 399-19476-1-ND 69AC2882 86AC3941
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 68Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet 68.0Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701020 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details