KEMET Electronics Corporation Ceramic Capacitors C0805X512F8JACAUTO

Description
5100pF ±1% 10V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
5100pF ±1% 10V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805X512F8JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805X512F8JACAUTO-ND
Ceramic Capacitors C0805X512F8JACAUTO-ND
5100pF ±1% 10V Ceramic Capacitor U2J 0805 (2012 Metric)

5100pF ±1% 10V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805X512F8JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805X512F8JACAUTO
Ceramic Capacitors C0805X512F8JACAUTO
CAP CER 5100PF 10V U2J 0805

CAP CER 5100PF 10V U2J 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C0805X512F8JACAUTO-ND C0805X512F8JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Film Capacitors - 1572-1275-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers