KEMET Electronics Corporation Ceramic Capacitors C0805X472MMREC

Description
CAP CER 0805 4.7NF 63V X7R 20%
Datasheet
Description
CAP CER 0805 4.7NF 63V X7R 20%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805X472MMREC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805X472MMREC
Ceramic Capacitors C0805X472MMREC
CAP CER 0805 4.7NF 63V X7R 20%

CAP CER 0805 4.7NF 63V X7R 20%

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number C0805X472MMREC
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C224M5UACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Thin Film Capacitors - 1761-CSA-100-10X10X4-G-100-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details