KEMET Electronics Corporation Ceramic Capacitors C0805X472K2GECAUTO

Description
4700pF ±10% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805X472K2GECAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±10% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805X472K2GECAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 4.7NF 200V C0G

CAP CER 0805 4.7NF 200V C0G

Buy Now Datasheet
Ceramic Capacitors - 399-C0805X472K2GECAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 4.7NF 200V C0G

CAP CER 0805 4.7NF 200V C0G

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805X472K2GECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805X472K2GECAUTO
Capacitors - Ceramic Capacitors C0805X472K2GECAUTO
CAP CER 0805 4.7NF 200V C0G

CAP CER 0805 4.7NF 200V C0G

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805X472K2GECAUTOTR-ND 399-C0805X472K2GECAUTODKR-ND C0805X472K2GECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers