KEMET Electronics Corporation Ceramic Capacitors C0805X470F5GACTU

Description
47pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
47pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-19466-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-19466-1-ND
Ceramic Capacitors 399-19466-1-ND
47pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-19466-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-19466-6-ND
Ceramic Capacitors 399-19466-6-ND
47pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-19466-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-19466-2-ND
Ceramic Capacitors 399-19466-2-ND
47pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 47Pf, 50V, 1%, C0G/np0, 0805; Capacitance Kemet - 69AC2870 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, 1%, C0G/np0, 0805; Capacitance Kemet
69AC2870
Cap, 47Pf, 50V, 1%, C0G/np0, 0805; Capacitance Kemet 69AC2870
CAP, 47PF, 50V, 1%, C0G/NP0, 0805; Capacitance:47pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:X Series FT-CAP; Operating TemperatureRoHS Compliant: Yes

CAP, 47PF, 50V, 1%, C0G/NP0, 0805; Capacitance:47pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:X Series FT-CAP; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-19466-1-ND 399-19466-6-ND 69AC2870
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 50V, 1%, C0G/np0, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers