330pF ±20% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, 330PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805X331M5GACTUTR-ND | 66AJ7046 |
| Product Name | Ceramic Capacitors | Cap, 330Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | |
| WVDC | 50 volts |