KEMET Electronics Corporation Ceramic Capacitors C0805X330F3HACAUTO

Description
33pF ±1% 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
33pF ±1% 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805X330F3HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805X330F3HACAUTO-ND
Ceramic Capacitors C0805X330F3HACAUTO-ND
33pF ±1% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

33pF ±1% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805X330F3HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805X330F3HACAUTO
Capacitors - Ceramic Capacitors C0805X330F3HACAUTO
CAP CER 0805 33PF 25V ULTRA STAB

CAP CER 0805 33PF 25V ULTRA STAB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0805X330F3HACAUTO-ND C0805X330F3HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-2408-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details