0.27µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
.270UF 25.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805X274K3RACTUTR-ND | 32X8112 |
| Product Name | Ceramic Capacitors | .270Uf 25.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.2700 microF | |
| Capacitance Tolerance | 10 (+/- %) |