KEMET Electronics Corporation Ceramic Capacitors C0805X152J2GECAUTO7210

Description
1500pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805X152J2GECAUTO7210-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805X152J2GECAUTO7210-ND
Ceramic Capacitors C0805X152J2GECAUTO7210-ND
1500pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805X152J2GECAUTO7210 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805X152J2GECAUTO7210
Capacitors - Ceramic Capacitors C0805X152J2GECAUTO7210
CAP CER 0805 1.5NF 200V C0G 5%

CAP CER 0805 1.5NF 200V C0G 5%

Supplier's Site
Ceramic Capacitors - C0805X152J2GECAUTO7210 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805X152J2GECAUTO7210
Ceramic Capacitors C0805X152J2GECAUTO7210
CAP CER 0805 1.5NF 200V C0G 5%

CAP CER 0805 1.5NF 200V C0G 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0805X152J2GECAUTO7210-ND C0805X152J2GECAUTO7210 C0805X152J2GECAUTO7210
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive, Boardflex Sensitive, ESD Protection Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details