KEMET Electronics Corporation Ceramic Capacitors C0805X152FAGECAUTO

Description
1500pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805X152FAGECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805X152FAGECAUTO-ND
Ceramic Capacitors C0805X152FAGECAUTO-ND
1500pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805X152FAGECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805X152FAGECAUTO
Capacitors - Ceramic Capacitors C0805X152FAGECAUTO
CAP CER 0805 1.5NF 250V C0G 1%

CAP CER 0805 1.5NF 250V C0G 1%

Supplier's Site
Ceramic Capacitors - C0805X152FAGECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805X152FAGECAUTO
Ceramic Capacitors C0805X152FAGECAUTO
CAP CER 0805 1.5NF 250V C0G 1%

CAP CER 0805 1.5NF 250V C0G 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0805X152FAGECAUTO-ND C0805X152FAGECAUTO C0805X152FAGECAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive, Boardflex Sensitive, ESD Protection Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers