KEMET Electronics Corporation Ceramic Capacitors C0805X119D1HACAUTO

Description
1.1pF ±0.5pF 100V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.1pF ±0.5pF 100V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805X119D1HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805X119D1HACAUTO-ND
Ceramic Capacitors C0805X119D1HACAUTO-ND
1.1pF ±0.5pF 100V Ceramic Capacitor X8R 0805 (2012 Metric)

1.1pF ±0.5pF 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805X119D1HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805X119D1HACAUTO
Ceramic Capacitors C0805X119D1HACAUTO
CAP CER 0805 1.1PF 100V ULTRA ST

CAP CER 0805 1.1PF 100V ULTRA ST

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0805X119D1HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805X119D1HACAUTO
Capacitors - Ceramic Capacitors C0805X119D1HACAUTO
CAP CER 0805 1.1PF 100V ULTRA ST

CAP CER 0805 1.1PF 100V ULTRA ST

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0805X119D1HACAUTO-ND C0805X119D1HACAUTO C0805X119D1HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details