CAP CER 0805 11PF 25VDC X8G 1%
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-C0805X110F3TACAUTOTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) |