1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, 1µF, 25V, 10%, X7R, 0805; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes
CAP CER SMD 0805 1UF 25V 10% FLE
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-17647-6-ND | 399-17647-2-ND | 68AC4857 | C0805X105K3RAC7210 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 1Μf, 25V, 10%, X7R, 0805; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |