KEMET Electronics Corporation Mlcc Capacitor, 1Uf, 25V, X7R, 10%, 0805; Capacitance Kemet C0805X105K3RAC

Description
MLCC CAPACITOR, 1UF, 25V, X7R, 10%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP Series; Case Size:0805RoHS Compliant: Yes
Datasheet
Description
MLCC CAPACITOR, 1UF, 25V, X7R, 10%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP Series; Case Size:0805RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 1Uf, 25V, X7R, 10%, 0805; Capacitance Kemet - 60M0658 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1Uf, 25V, X7R, 10%, 0805; Capacitance Kemet
60M0658
Mlcc Capacitor, 1Uf, 25V, X7R, 10%, 0805; Capacitance Kemet 60M0658
MLCC CAPACITOR, 1UF, 25V, X7R, 10%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP Series; Case Size:0805RoHS Compliant: Yes

MLCC CAPACITOR, 1UF, 25V, X7R, 10%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP Series; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60M0658
Product Name Mlcc Capacitor, 1Uf, 25V, X7R, 10%, 0805; Capacitance Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers