KEMET Electronics Corporation Ceramic Capacitors C0805X104K8RACTU

Description
0.1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805X104K8RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805X104K8RACTUTR-ND
Ceramic Capacitors 399-C0805X104K8RACTUTR-ND
0.1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805X104K8RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805X104K8RACTUCT-ND
Ceramic Capacitors 399-C0805X104K8RACTUCT-ND
.100UF 10.0V

.100UF 10.0V

Buy Now Datasheet
Ceramic Capacitors - 399-C0805X104K8RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805X104K8RACTUDKR-ND
Ceramic Capacitors 399-C0805X104K8RACTUDKR-ND
.100UF 10.0V

.100UF 10.0V

Buy Now Datasheet
Cap, 0.1Μf, 10V, 10%, X7R, 0805; Capacitance Kemet - 69AC2824 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 10V, 10%, X7R, 0805; Capacitance Kemet
69AC2824
Cap, 0.1Μf, 10V, 10%, X7R, 0805; Capacitance Kemet 69AC2824
CAP, 0.1µF, 10V, 10%, X7R, 0805; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 10V, 10%, X7R, 0805; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805X104K8RACTUTR-ND 399-C0805X104K8RACTUDKR-ND 69AC2824
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 10V, 10%, X7R, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details