0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, 0.047µF, 50V, 10%, X7R, 0805; Capacitance:47000pF;
.047UF 50.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805T473K5RACTUTR-ND | 68AC4856 | 60M0626 |
| Product Name | Ceramic Capacitors | Cap, 0.047Μf, 50V, 10%, X7R, 0805; Capacitance Kemet | .047Uf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF |