2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
2.70PF 50.0V ROHS COMPLIANT: NO
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805T279C5GCLTUTR-ND | 08P7713 |
| Product Name | Ceramic Capacitors | 2.70Pf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 50 volts | |
| WVAC | 50 volts |