330pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
330pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, 330PF, 50V, 10%, X7R, 0805; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:S Series FE-CAP; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-19420-2-ND | 69AC2806 |
| Product Name | Ceramic Capacitors | Cap, 330Pf, 50V, 10%, X7R, 0805; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |