CAP CER 0805 FE
CAP, MLCC, AEC-Q200, 0.01UF, 50V, 0805; Capacitance:10000pF;
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805S103M5RACAUTOTR-ND | C0805S103M5RACAUTO | 72AC5382 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, Mlcc, Aec-Q200, 0.01Uf, 50V, 0805; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |