KEMET Electronics Corporation Ceramic Capacitors C0805S103K2RACTU

Description
CAP CER 0805 FE
Request a Quote Datasheet
Description
CAP CER 0805 FE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805S103K2RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805S103K2RACTUTR-ND
Ceramic Capacitors 399-C0805S103K2RACTUTR-ND
CAP CER 0805 FE

CAP CER 0805 FE

Buy Now Datasheet
Cap, 0.01Μf, 200V, 10%, X7R, 0805; Capacitance Kemet - 69AC2801 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 200V, 10%, X7R, 0805; Capacitance Kemet
69AC2801
Cap, 0.01Μf, 200V, 10%, X7R, 0805; Capacitance Kemet 69AC2801
CAP, 0.01µF, 200V, 10%, X7R, 0805; Capacitance:10000pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:S Series FE-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 200V, 10%, X7R, 0805; Capacitance:10000pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:S Series FE-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0805S103K2RACTU - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805S103K2RACTU
Capacitors - Ceramic Capacitors C0805S103K2RACTU
CAP CER 0805 FE

CAP CER 0805 FE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805S103K2RACTUTR-ND 69AC2801 C0805S103K2RACTU
Product Name Ceramic Capacitors Cap, 0.01Μf, 200V, 10%, X7R, 0805; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details