KEMET Electronics Corporation Ceramic Capacitors C0805J334K4RACTU

Description
CAP CER 0805
Request a Quote Datasheet
Description
CAP CER 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805J334K4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805J334K4RACTUTR-ND
Ceramic Capacitors 399-C0805J334K4RACTUTR-ND
CAP CER 0805

CAP CER 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805J334K4RACTU - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805J334K4RACTU
Capacitors - Ceramic Capacitors C0805J334K4RACTU
CAP CER 0805

CAP CER 0805

Supplier's Site
Cap, Mlcc, 0.33Uf, 16V, 0805; Capacitance Kemet - 72AC5366 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, 0.33Uf, 16V, 0805; Capacitance Kemet
72AC5366
Cap, Mlcc, 0.33Uf, 16V, 0805; Capacitance Kemet 72AC5366
CAP, MLCC, 0.33UF, 16V, 0805; Capacitance:0.33µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:J Series FO-CAP; Operating Temperature RoHS Compliant: Yes

CAP, MLCC, 0.33UF, 16V, 0805; Capacitance:0.33µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:J Series FO-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805J334K4RACTUTR-ND C0805J334K4RACTU 72AC5366
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Mlcc, 0.33Uf, 16V, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitors - 101C223U100CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers