KEMET Electronics Corporation Ceramic Capacitors C0805J103K4RACAUTO

Description
CAP CER 0805
Request a Quote Datasheet
Description
CAP CER 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805J103K4RACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805

CAP CER 0805

Buy Now Datasheet
Cap, 0.01Μf, 16V, 10%, X7R, 0805; Capacitance Kemet - 69AC2779 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 16V, 10%, X7R, 0805; Capacitance Kemet
69AC2779
Cap, 0.01Μf, 16V, 10%, X7R, 0805; Capacitance Kemet 69AC2779
CAP, 0.01µF, 16V, 10%, X7R, 0805; Capacitance:10000pF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 J Series FO-CAP; Operating RoHS Compliant: Yes

CAP, 0.01µF, 16V, 10%, X7R, 0805; Capacitance:10000pF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 J Series FO-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0805J103K4RACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805J103K4RACAUTO
Capacitors - Ceramic Capacitors C0805J103K4RACAUTO
CAP CER 0805

CAP CER 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805J103K4RACAUTOTR-ND 69AC2779 C0805J103K4RACAUTO
Product Name Ceramic Capacitors Cap, 0.01Μf, 16V, 10%, X7R, 0805; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M30R224K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details