0.33µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.33UF 16V X7R 0805
CAP, MLCC, AEC-Q200, 0.33UF, 16V, 0805; Capacitance:0.33µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 F Series FO-CAP; Operating RoHS Compliant: Yes
CAP CER 0.33UF 16V X7R 0805
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805F334K4RACAUTOTR-ND | C0805F334K4RACAUTO | 72AC5339 | C0805F334K4RACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, Aec-Q200, 0.33Uf, 16V, 0805; Capacitance Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive; Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |