0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.22UF 25V X7R 0805
CAP CER 0.22UF 25V X7R 0805
DigiKey | DigiKey | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 399-C0805F224K3RAC7800TR-ND | 399-C0805F224K3RAC7800DKR-ND |
Product Name | Ceramic Capacitors | Ceramic Capacitors |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
Applications | General Purpose | General Purpose |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
Capacitance Range | 0.2200 microF | 0.2200 microF |