0.015µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
.015UF 100V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805F153K1RACTUTR-ND | 13K5618 |
| Product Name | Ceramic Capacitors | .015Uf 100V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0150 microF |