0.12µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.12UF 25V X7R 0805
CAP CER 0.12UF 25V X7R 0805
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805F124K3RACTUTR-ND | 399-C0805F124K3RACTUDKR-ND | 51P2284 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | .120Uf 25.0V Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1200 microF | 0.1200 microF |