KEMET Electronics Corporation Ceramic Capacitors C0805F104K5RACTU

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805F104K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805F104K5RACTUTR-ND
Ceramic Capacitors 399-C0805F104K5RACTUTR-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805F104K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805F104K5RACTUCT-ND
Ceramic Capacitors 399-C0805F104K5RACTUCT-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805F104K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805F104K5RACTUDKR-ND
Ceramic Capacitors 399-C0805F104K5RACTUDKR-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805F104K5RACTU - 1033928-C0805F104K5RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0805F104K5RACTU
1033928-C0805F104K5RACTU
Ceramic Capacitors - C0805F104K5RACTU 1033928-C0805F104K5RACTU
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033928-C0805F104K5R ACTU Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 2 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Thickness: 1.397 mm Dielectric Material: Ceramic Height: 1.25 mm Number of Pins: 2 Width: 1.2446 mm Categories: Ceramic Capacitors Case / Package: 0805 Case / Package: 2012 Alternative Parts (Cross-Reference): MC0805B104K500CT; GCM21BR71H104KA37L; GCM21BR71H104KA37K; UMK212B7104KGHT; GRM21BR71H104KA01L; CL21B104KBFNNNE; CGA4J2X7R1H104K125AA C0805F104K5RAC-TU; C0805F104K5RAC7800; C0805F104K5RACTU.; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Case Code (Imperial): 0805 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Lead Pitch: 750 µm Dielectric: X7R

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033928-C0805F104K5RACTU
Packaging: Tape & Reel
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 2 mm
Voltage: 50 V
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 10 %
Thickness: 1.397 mm
Dielectric Material: Ceramic
Height: 1.25 mm
Number of Pins: 2
Width: 1.2446 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Case / Package: 2012
Alternative Parts (Cross-Reference): MC0805B104K500CT; GCM21BR71H104KA37L; GCM21BR71H104KA37K; UMK212B7104KGHT; GRM21BR71H104KA01L; CL21B104KBFNNNE; CGA4J2X7R1H104K125AAC0805F104K5RAC-TU; C0805F104K5RAC7800; C0805F104K5RACTU.;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Case Code (Imperial): 0805
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Lead Pitch: 750 µm
Dielectric: X7R

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 5002304 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5002304
MLCCs - Multilayer Ceramic Capacitors 5002304
KEMET C0805F104K5RACTU

KEMET C0805F104K5RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 5002304P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5002304P
MLCCs - Multilayer Ceramic Capacitors 5002304P
KEMET C0805F104K5RACTU

KEMET C0805F104K5RACTU

Supplier's Site
Singapore, Singapore
SMD 0.1uF 50V Capacitor
60-C0805F104K5RACTU
SMD 0.1uF 50V Capacitor 60-C0805F104K5RACTU
Cap Ceramic 0.1uF 50V X7R 10% Pad SMD 0805 OMD-CAP 125°C T/R Product overview: C0805F104K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805F104K5RACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V X7R 10% Pad SMD 0805 OMD-CAP 125°C T/R Product overview: C0805F104K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805F104K5RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Kemet - 70K9149 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Kemet
70K9149
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Kemet 70K9149
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:F Series FO-CAP Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:F Series FO-CAP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet - 87H0395 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet
87H0395
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet 87H0395
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:F Series FO-CAP RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:F Series FO-CAP RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 50V, 10%, X7R, 0805; Capacitance Kemet - 11AC2936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 10%, X7R, 0805; Capacitance Kemet
11AC2936
Cap, 0.1Μf, 50V, 10%, X7R, 0805; Capacitance Kemet 11AC2936
CAP, 0.1µF, 50V, 10%, X7R, 0805; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:F Series FO-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 50V, 10%, X7R, 0805; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:F Series FO-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, F Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 25M8796 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, F Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
25M8796
Multilayer Ceramic Capacitor, F Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 25M8796
Multilayer Ceramic Capacitor, F Series, 0.1 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, F Series, 0.1 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805F104K5RACTUTR-ND 399-C0805F104K5RACTUDKR-ND 1033928-C0805F104K5RACTU 5002304 5002304P 60-C0805F104K5RACTU 70K9149 11AC2936 25M8796
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C0805F104K5RACTU MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 0.1uF 50V Capacitor Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Kemet Cap, 0.1Μf, 50V, 10%, X7R, 0805; Capacitance Kemet Multilayer Ceramic Capacitor, F Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details