KEMET Electronics Corporation SMD 8.2pF 50V Capacitor C0805C829D5GACTU

Description
8.2pF 50V C0G Ceramic MLCC 0805 SMD T/R Product overview: C0805C829D5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C829D5GACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8.2pF 50V C0G Ceramic MLCC 0805 SMD T/R Product overview: C0805C829D5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C829D5GACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 8.2pF 50V Capacitor
60-C0805C829D5GACTU
SMD 8.2pF 50V Capacitor 60-C0805C829D5GACTU
8.2pF 50V C0G Ceramic MLCC 0805 SMD T/R Product overview: C0805C829D5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C829D5GACTU can be used for catalog matching and distributor lookup.

8.2pF 50V C0G Ceramic MLCC 0805 SMD T/R Product overview: C0805C829D5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C829D5GACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C0805C829D5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C829D5GACTUTR-ND
Ceramic Capacitors 399-C0805C829D5GACTUTR-ND
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C829D5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C829D5GACTUDKR-ND
Ceramic Capacitors 399-C0805C829D5GACTUDKR-ND
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C829D5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C829D5GACTUCT-ND
Ceramic Capacitors 399-C0805C829D5GACTUCT-ND
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc Capacitor, 8.2Pf, 50V, C0G, 0.5Pf, 0805; Capacitance Kemet - 07X0980 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 8.2Pf, 50V, C0G, 0.5Pf, 0805; Capacitance Kemet
07X0980
Mlcc Capacitor, 8.2Pf, 50V, C0G, 0.5Pf, 0805; Capacitance Kemet 07X0980
MLCC CAPACITOR, 8.2PF, 50V, C0G, 0.5PF, 0805; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 8.2PF, 50V, C0G, 0.5PF, 0805; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8.2Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet - 67AH9540 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet
67AH9540
Cap, 8.2Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet 67AH9540
CAP, 8.2PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 8.2PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C0805C829D5GACTU 399-C0805C829D5GACTUTR-ND 399-C0805C829D5GACTUDKR-ND 07X0980 67AH9540
Product Name SMD 8.2pF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 8.2Pf, 50V, C0G, 0.5Pf, 0805; Capacitance Kemet Cap, 8.2Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-6 microF 8.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers