KEMET Electronics Corporation Ceramic Capacitors C0805C829C8HACAUTO

Description
8.2pF ±0.25pF 10V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 10V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C829C8HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C829C8HACAUTO-ND
Ceramic Capacitors C0805C829C8HACAUTO-ND
8.2pF ±0.25pF 10V Ceramic Capacitor X8R 0805 (2012 Metric)

8.2pF ±0.25pF 10V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805C829C8HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C829C8HACAUTO
Capacitors - Ceramic Capacitors C0805C829C8HACAUTO
CAP CER 0805 8.2PF 10V ULTRA STA

CAP CER 0805 8.2PF 10V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0805C829C8HACAUTO-ND C0805C829C8HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C102K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details