KEMET Electronics Corporation Ceramic Capacitors C0805C823M8JAC7210

Description
CAP CER 0805 82NF 10VDC U2J
Request a Quote Datasheet
Description
CAP CER 0805 82NF 10VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C823M8JAC7210TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 82NF 10VDC U2J

CAP CER 0805 82NF 10VDC U2J

Buy Now Datasheet
Cap, 0.082Uf, 10V, Mlcc, 0805; Capacitance Kemet - 32AK6118 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.082Uf, 10V, Mlcc, 0805; Capacitance Kemet
32AK6118
Cap, 0.082Uf, 10V, Mlcc, 0805; Capacitance Kemet 32AK6118
CAP, 0.082UF, 10V, MLCC, 0805; Capacitance:0.082µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:2mm RoHS Compliant: Yes

CAP, 0.082UF, 10V, MLCC, 0805; Capacitance:0.082µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C823M8JAC7210TR-ND 32AK6118
Product Name Ceramic Capacitors Cap, 0.082Uf, 10V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 106AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers