KEMET Electronics Corporation Ceramic Capacitors C0805C823J4JACTU

Description
CAP CER 0805 82NF 16VDC U2J 5%
Request a Quote Datasheet
Description
CAP CER 0805 82NF 16VDC U2J 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C823J4JACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C823J4JACTUTR-ND
Ceramic Capacitors 399-C0805C823J4JACTUTR-ND
CAP CER 0805 82NF 16VDC U2J 5%

CAP CER 0805 82NF 16VDC U2J 5%

Buy Now Datasheet
Cap, 0.082Uf, 16V, Mlcc, 0805; Capacitance Kemet - 32AK6097 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.082Uf, 16V, Mlcc, 0805; Capacitance Kemet
32AK6097
Cap, 0.082Uf, 16V, Mlcc, 0805; Capacitance Kemet 32AK6097
CAP, 0.082UF, 16V, MLCC, 0805; Capacitance:0.082µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:2mm RoHS Compliant: Yes

CAP, 0.082UF, 16V, MLCC, 0805; Capacitance:0.082µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C823J4JACTUTR-ND 32AK6097
Product Name Ceramic Capacitors Cap, 0.082Uf, 16V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details