KEMET Electronics Corporation Capacitors - Ceramic Capacitors C0805C822KBRAC7800

Description
Manufacturer: Kemet Win Source Part Number: 1330850-C0805C822KBR AC7800 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL, High Voltage Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,500 Mounting: Surface Mount, MLCC Capacitance: 8200 pF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-C0805C822KBRAC78 00TR,399-6740-2,399- 6740-1-ND,399-6740-1 ,399-C0805C822KBRAC7 800CT,399-C0805C822K BRAC7800DKR,C0805C82 2KBRAC,399-6740-2-ND ,399-6740-6,C0805C82 2KBRAC7800,C0805C822 KBRACTU,399-6740-6-N D Base Product Number: C0805C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1330850-C0805C822KBR AC7800 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL, High Voltage Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,500 Mounting: Surface Mount, MLCC Capacitance: 8200 pF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-C0805C822KBRAC78 00TR,399-6740-2,399- 6740-1-ND,399-6740-1 ,399-C0805C822KBRAC7 800CT,399-C0805C822K BRAC7800DKR,C0805C82 2KBRAC,399-6740-2-ND ,399-6740-6,C0805C82 2KBRAC7800,C0805C822 KBRACTU,399-6740-6-N D Base Product Number: C0805C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330850-C0805C822KBRAC7800 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330850-C0805C822KBRAC7800
Capacitors - Ceramic Capacitors 1330850-C0805C822KBRAC7800
Manufacturer: Kemet Win Source Part Number: 1330850-C0805C822KBR AC7800 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL, High Voltage Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,500 Mounting: Surface Mount, MLCC Capacitance: 8200 pF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-C0805C822KBRAC78 00TR,399-6740-2,399- 6740-1-ND,399-6740-1 ,399-C0805C822KBRAC7 800CT,399-C0805C822K BRAC7800DKR,C0805C82 2KBRAC,399-6740-2-ND ,399-6740-6,C0805C82 2KBRAC7800,C0805C822 KBRACTU,399-6740-6-N D Base Product Number: C0805C RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1330850-C0805C822KBRAC7800
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL, High Voltage
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 2,500
Mounting: Surface Mount, MLCC
Capacitance: 8200 pF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Thickness (Max): 0.055" (1.40mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-C0805C822KBRAC7800TR,399-6740-2,399-6740-1-ND,399-6740-1,399-C0805C822KBRAC7800CT,399-C0805C822KBRAC7800DKR,C0805C822KBRAC,399-6740-2-ND,399-6740-6,C0805C822KBRAC7800,C0805C822KBRACTU,399-6740-6-ND
Base Product Number: C0805C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
8200PF 630V Capacitor
60-C0805C822KBRAC7800
8200PF 630V Capacitor 60-C0805C822KBRAC7800
CAP CER 8200PF 630V X7R 0805 Product overview: C0805C822KBRAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C822KBRAC780 0 can be used for catalog matching and distributor lookup.

CAP CER 8200PF 630V X7R 0805 Product overview: C0805C822KBRAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C822KBRAC7800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1330850-C0805C822KBRAC7800 60-C0805C822KBRAC7800
Product Name Capacitors - Ceramic Capacitors 8200PF 630V Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0082 microF 0.0082 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details