KEMET Electronics Corporation Ceramic Capacitors C0805C822J5GACTU

Description
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C822J5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C822J5GACTUDKR-ND
Ceramic Capacitors 399-C0805C822J5GACTUDKR-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C822J5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C822J5GACTUTR-ND
Ceramic Capacitors 399-C0805C822J5GACTUTR-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C822J5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C822J5GACTUCT-ND
Ceramic Capacitors 399-C0805C822J5GACTUCT-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 8200Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet - 45AC6780 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet
45AC6780
Cap, 8200Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet 45AC6780
CAP, 8200PF, 50V, 5%, C0G/NP0, 0805; Capacitance:8200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 8200PF, 50V, 5%, C0G/NP0, 0805; Capacitance:8200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
8200Pf 50.0V Rohs Compliant Kemet - 51P2279 - Newark, An Avnet Company
Chicago, IL, United States
8200Pf 50.0V Rohs Compliant Kemet
51P2279
8200Pf 50.0V Rohs Compliant Kemet 51P2279
8200PF 50.0V ROHS COMPLIANT: YES

8200PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C822J5GACTUDKR-ND 399-C0805C822J5GACTUTR-ND 45AC6780 51P2279
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8200Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet 8200Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C1206C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details