CAP CER 8200PF 100V X7R 0805
8200pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 8200PF 100V X7R 0805
Capacitor,Ceramic,8.
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C822J1RACTUCT-ND | 399-C0805C822J1RACTUDKR-ND | 79H1032 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,8.2Nf,100Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Bypass | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |