KEMET Electronics Corporation Ceramic Capacitors C0805C820JAGACTU

Description
82pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
82pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C820JAGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C820JAGACTUCT-ND
Ceramic Capacitors 399-C0805C820JAGACTUCT-ND
82pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

82pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C820JAGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C820JAGACTUDKR-ND
Ceramic Capacitors 399-C0805C820JAGACTUDKR-ND
82pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

82pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C820JAGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C820JAGACTUTR-ND
Ceramic Capacitors 399-C0805C820JAGACTUTR-ND
82pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

82pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
82.0Pf 250V Rohs Compliant Kemet - 86AC3258 - Newark, An Avnet Company
Chicago, IL, United States
82.0Pf 250V Rohs Compliant Kemet
86AC3258
82.0Pf 250V Rohs Compliant Kemet 86AC3258
82.0PF 250V ROHS COMPLIANT: YES

82.0PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C820JAGACTUCT-ND 399-C0805C820JAGACTUDKR-ND 86AC3258
Product Name Ceramic Capacitors Ceramic Capacitors 82.0Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers