KEMET Electronics Corporation Ceramic Capacitors C0805C752J3JACTU

Description
7500pF ±5% 25V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
7500pF ±5% 25V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C752J3JACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C752J3JACTUTR-ND
Ceramic Capacitors 399-C0805C752J3JACTUTR-ND
7500pF ±5% 25V Ceramic Capacitor U2J 0805 (2012 Metric)

7500pF ±5% 25V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-C0805C752J3JACTUTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers