KEMET Electronics Corporation Ceramic Capacitors C0805C752F5GACTU

Description
CAP CER 7500PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 7500PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C752F5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C752F5GACTUTR-ND
Ceramic Capacitors 399-C0805C752F5GACTUTR-ND
CAP CER 7500PF 50V C0G/NP0 0805

CAP CER 7500PF 50V C0G/NP0 0805

Buy Now Datasheet
7500Pf 50.0V Rohs Compliant Kemet - 32X7891 - Newark, An Avnet Company
Chicago, IL, United States
7500Pf 50.0V Rohs Compliant Kemet
32X7891
7500Pf 50.0V Rohs Compliant Kemet 32X7891
7500PF 50.0V ROHS COMPLIANT: YES

7500PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C752F5GACTUTR-ND 32X7891
Product Name Ceramic Capacitors 7500Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details