KEMET Electronics Corporation Ceramic Capacitors C0805C751J5GACTU

Description
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C751J5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C751J5GACTUTR-ND
Ceramic Capacitors 399-C0805C751J5GACTUTR-ND
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C751J5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C751J5GACTUDKR-ND
Ceramic Capacitors 399-C0805C751J5GACTUDKR-ND
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C751J5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C751J5GACTUCT-ND
Ceramic Capacitors 399-C0805C751J5GACTUCT-ND
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

750pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc Capacitor, 750Pf, 50V, C0G, 5%, 0805, Full Reel; Capacitance Kemet - 06H1076 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 750Pf, 50V, C0G, 5%, 0805, Full Reel; Capacitance Kemet
06H1076
Mlcc Capacitor, 750Pf, 50V, C0G, 5%, 0805, Full Reel; Capacitance Kemet 06H1076
MLCC CAPACITOR, 750PF, 50V, C0G, 5%, 0805, FULL REEL; Capacitance:750pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 750PF, 50V, C0G, 5%, 0805, FULL REEL; Capacitance:750pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 750Pf, 50V, C0G, 5%, 0805; Capacitance Kemet - 07X0973 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 750Pf, 50V, C0G, 5%, 0805; Capacitance Kemet
07X0973
Mlcc Capacitor, 750Pf, 50V, C0G, 5%, 0805; Capacitance Kemet 07X0973
MLCC CAPACITOR, 750PF, 50V, C0G, 5%, 0805; Capacitance:750pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0805RoHS Compliant: Yes

MLCC CAPACITOR, 750PF, 50V, C0G, 5%, 0805; Capacitance:750pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C751J5GACTUTR-ND 399-C0805C751J5GACTUDKR-ND 06H1076 07X0973
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 750Pf, 50V, C0G, 5%, 0805, Full Reel; Capacitance Kemet Mlcc Capacitor, 750Pf, 50V, C0G, 5%, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details