KEMET Electronics Corporation Ceramic Capacitors C0805C750JBGACTU

Description
75pF ±5% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
75pF ±5% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C750JBGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C750JBGACTUTR-ND
Ceramic Capacitors 399-C0805C750JBGACTUTR-ND
75pF ±5% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

75pF ±5% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C750JBGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C750JBGACTUCT-ND
Ceramic Capacitors 399-C0805C750JBGACTUCT-ND
CAP CER 75PF 630V C0G/NP0 0805

CAP CER 75PF 630V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C750JBGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C750JBGACTUDKR-ND
Ceramic Capacitors 399-C0805C750JBGACTUDKR-ND
CAP CER 75PF 630V C0G/NP0 0805

CAP CER 75PF 630V C0G/NP0 0805

Buy Now Datasheet
75.0Pf 630V Rohs Compliant Kemet - 86AC3243 - Newark, An Avnet Company
Chicago, IL, United States
75.0Pf 630V Rohs Compliant Kemet
86AC3243
75.0Pf 630V Rohs Compliant Kemet 86AC3243
75.0PF 630V ROHS COMPLIANT: YES

75.0PF 630V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C750JBGACTUTR-ND 399-C0805C750JBGACTUDKR-ND 86AC3243
Product Name Ceramic Capacitors Ceramic Capacitors 75.0Pf 630V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - M39014/011536 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers