KEMET Electronics Corporation Ceramic Capacitors - C0805C689C5GACTU C0805C689C5GACTU

Description
Manufacturer: Kemet Win Source Part Number: 914186-C0805C689C5GA CTU Series: SMD Comm C0G Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Family Name: C0805C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0805C689C5GAC, 399-8116-6, C0805C689C5GAC7800, 399-8116-1, 399-8116-2, C0805C689C5GAC7867, C0805C689C5GACTU-ND
Request a Quote
Description
Manufacturer: Kemet Win Source Part Number: 914186-C0805C689C5GA CTU Series: SMD Comm C0G Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Family Name: C0805C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0805C689C5GAC, 399-8116-6, C0805C689C5GAC7800, 399-8116-1, 399-8116-2, C0805C689C5GAC7867, C0805C689C5GACTU-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KEMET C0805C689C5GACTU is a surface mount ceramic capacitor with a capacitance of 6.8 pF and a voltage rating of 50 VDC. It features a C0G (NP0) dielectric, which is known for its ultra-stable performance and low loss characteristics. The capacitor has a tolerance of ±0.25 pF and operates effectively within a temperature range of -55°C to +125°C. This component is packaged in a 0805 case size, with dimensions of 2 mm x 1.25 mm x 0.78 mm. It is supplied on a tape and reel format, with a quantity of 4000 units per reel. The capacitor is RoHS compliant and has a high insulation resistance of 100 GOhms, making it suitable for various applications where reliability and stability are critical. The dielectric withstanding voltage is rated at 125 V, allowing for some headroom above the nominal voltage rating.

Datasheet Summary
Powered by GS/AI

The KEMET C0805C689C5GACTU is a surface mount ceramic capacitor with a capacitance of 6.8 pF and a voltage rating of 50 VDC. It features a C0G (NP0) dielectric, which is known for its ultra-stable performance and low loss characteristics. The capacitor has a tolerance of ±0.25 pF and operates effectively within a temperature range of -55°C to +125°C. This component is packaged in a 0805 case size, with dimensions of 2 mm x 1.25 mm x 0.78 mm. It is supplied on a tape and reel format, with a quantity of 4000 units per reel. The capacitor is RoHS compliant and has a high insulation resistance of 100 GOhms, making it suitable for various applications where reliability and stability are critical. The dielectric withstanding voltage is rated at 125 V, allowing for some headroom above the nominal voltage rating.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C689C5GACTU - 914186-C0805C689C5GACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0805C689C5GACTU
914186-C0805C689C5GACTU
Ceramic Capacitors - C0805C689C5GACTU 914186-C0805C689C5GACTU
Manufacturer: Kemet Win Source Part Number: 914186-C0805C689C5GA CTU Series: SMD Comm C0G Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Family Name: C0805C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0805C689C5GAC, 399-8116-6, C0805C689C5GAC7800, 399-8116-1, 399-8116-2, C0805C689C5GAC7867, C0805C689C5GACTU-ND

Manufacturer: Kemet
Win Source Part Number: 914186-C0805C689C5GACTU
Series: SMD Comm C0G
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Family Name: C0805C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C0805C689C5GAC, 399-8116-6, C0805C689C5GAC7800, 399-8116-1, 399-8116-2, C0805C689C5GAC7867, C0805C689C5GACTU-ND

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C689C5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C689C5GACTUCT-ND
Ceramic Capacitors 399-C0805C689C5GACTUCT-ND
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C689C5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C689C5GACTUTR-ND
Ceramic Capacitors 399-C0805C689C5GACTUTR-ND
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C689C5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C689C5GACTUDKR-ND
Ceramic Capacitors 399-C0805C689C5GACTUDKR-ND
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 6.8pF 50V Capacitor
60-C0805C689C5GACTU
SMD 6.8pF 50V Capacitor 60-C0805C689C5GACTU
6.8pF 50V C0G MLCC Ceramic Capacitor 0805 SMD Product overview: C0805C689C5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C689C5GACTU can be used for catalog matching and distributor lookup.

6.8pF 50V C0G MLCC Ceramic Capacitor 0805 SMD Product overview: C0805C689C5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C689C5GACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 6.8Pf 50V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kemet - 79H0983 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6.8Pf 50V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kemet
79H0983
Ceramic Capacitor 6.8Pf 50V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kemet 79H0983
CERAMIC CAPACITOR 6.8PF 50V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 6.8PF 50V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 6.8 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 74R3372 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 6.8 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
74R3372
Multilayer Ceramic Capacitor, C Series, 6.8 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 74R3372
Multilayer Ceramic Capacitor, C Series, 6.8 pF, - 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 6.8 pF, - 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6.8Pf, 50V, C0G/np0, 0805; Capacitance Kemet - 12AC0643 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 50V, C0G/np0, 0805; Capacitance Kemet
12AC0643
Cap, 6.8Pf, 50V, C0G/np0, 0805; Capacitance Kemet 12AC0643
CAP, 6.8PF, 50V, C0G/NP0, 0805; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 6.8PF, 50V, C0G/NP0, 0805; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 914186-C0805C689C5GACTU 399-C0805C689C5GACTUCT-ND 399-C0805C689C5GACTUDKR-ND 60-C0805C689C5GACTU 79H0983 74R3372 12AC0643
Product Name Ceramic Capacitors - C0805C689C5GACTU Ceramic Capacitors Ceramic Capacitors SMD 6.8pF 50V Capacitor Ceramic Capacitor 6.8Pf 50V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 6.8 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet Cap, 6.8Pf, 50V, C0G/np0, 0805; Capacitance Kemet
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details