0.68µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
.680UF 16.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805C684M4VACTUTR-ND | 79H0972 |
| Product Name | Ceramic Capacitors | .680Uf 16.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.6800 microF |