CAP CER 0805 68NF 16VDC U2J
CAP, 0.068UF, 16V, MLCC, 0805; Capacitance:0.068µF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805C683K4JACAUTOTR-ND | 32AK6063 |
| Product Name | Ceramic Capacitors | Cap, 0.068Uf, 16V, Mlcc, 0805; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |