KEMET Electronics Corporation Ceramic Capacitors C0805C682J1GEC7210

Description
CAP CER 0805 6.8NF 100V C0G 5%
Request a Quote Datasheet
Description
CAP CER 0805 6.8NF 100V C0G 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C682J1GEC7210CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 6.8NF 100V C0G 5%

CAP CER 0805 6.8NF 100V C0G 5%

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C682J1GEC7210TR-ND - DigiKey
Thief River Falls, MN, United States
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C682J1GEC7210DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 6.8NF 100V C0G 5%

CAP CER 0805 6.8NF 100V C0G 5%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0805C682J1GEC7210CT-ND 399-C0805C682J1GEC7210DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers