KEMET Electronics Corporation Ceramic Capacitors C0805C682F3GACTU

Description
CAP CER 6800PF 25V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 6800PF 25V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C682F3GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C682F3GACTUTR-ND
Ceramic Capacitors 399-C0805C682F3GACTUTR-ND
CAP CER 6800PF 25V C0G/NP0 0805

CAP CER 6800PF 25V C0G/NP0 0805

Buy Now Datasheet
6800Pf 25.0V Rohs Compliant Kemet - 67R5044 - Newark, An Avnet Company
Chicago, IL, United States
6800Pf 25.0V Rohs Compliant Kemet
67R5044
6800Pf 25.0V Rohs Compliant Kemet 67R5044
6800PF 25.0V ROHS COMPLIANT: YES

6800PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C682F3GACTUTR-ND 67R5044
Product Name Ceramic Capacitors 6800Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details