KEMET Electronics Corporation Ceramic Capacitors C0805C680G5HACAUTO

Description
68pF ±2% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
68pF ±2% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C680G5HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C680G5HACAUTO-ND
Ceramic Capacitors C0805C680G5HACAUTO-ND
68pF ±2% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

68pF ±2% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805C680G5HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C680G5HACAUTO
Capacitors - Ceramic Capacitors C0805C680G5HACAUTO
CAP CER 0805 68PF 50V ULTRA STAB

CAP CER 0805 68PF 50V ULTRA STAB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0805C680G5HACAUTO-ND C0805C680G5HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ultracapacitors - DSF405Q3R0 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers