KEMET Electronics Corporation Ceramic Capacitors C0805C620F5GACTU

Description
CAP CER 62PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 62PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C620F5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C620F5GACTUCT-ND
Ceramic Capacitors 399-C0805C620F5GACTUCT-ND
CAP CER 62PF 50V C0G/NP0 0805

CAP CER 62PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C620F5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C620F5GACTUDKR-ND
Ceramic Capacitors 399-C0805C620F5GACTUDKR-ND
CAP CER 62PF 50V C0G/NP0 0805

CAP CER 62PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C620F5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C620F5GACTUTR-ND
Ceramic Capacitors 399-C0805C620F5GACTUTR-ND
62pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

62pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,62Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 79H0894 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,62Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
79H0894
Capacitor,ceramic,62Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 79H0894
Capacitor,Ceramic,62 pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,62pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C620F5GACTUCT-ND 399-C0805C620F5GACTUDKR-ND 79H0894
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,62Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details