5.6µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
CAP CER 5.6UF 10V X5R 0805
CAP CER 5.6UF 10V X5R 0805
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805C565K8PACTUTR-ND | 399-C0805C565K8PACTUDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Bypass | Bypass |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 5.6 microF | 5.6 microF |