0.056µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
0.056µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
0.056µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, MLCC, X7R, 0.056UF, 200V, 0805; Capacitance:56000pF;
Capacitor,Ceramic,56
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C563K2RACTUCT-ND | 399-C0805C563K2RACTUDKR-ND | 96Y7204 | 32K4938 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, X7R, 0.056Uf, 200V, 0805; Capacitance Kemet | Capacitor,ceramic,56Nf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Bypass | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF |